onsemi Latches MC74AC573MELG

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State SOEIAJ-20
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State SOEIAJ-20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - MC74AC573MELG-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State SOEIAJ-20

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State SOEIAJ-20

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - MC74AC573MELG
1219184-MC74AC573MELG
Logic - Logic - Latches - MC74AC573MELG 1219184-MC74AC573MELG
Manufacturer: ON Semiconductor Win Source Part Number: 1219184-MC74AC573MEL G Series: 74AC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.209", 5.30mm Width) Mounting: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 2 V ~ 6 V Independent Circuits: 1 Delay Time - Propagation: 10ns Part Status: Obsolete(EOL) Family Name: MC74AC573 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOEIAJ-20 Alternative Parts (Cross-Reference): TC74AC573F; TC74AC573F(F); TC74AC573F(EL,F); Introduction Date: April 09, 1996 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1219184-MC74AC573MELG
Series: 74AC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 2 V ~ 6 V
Independent Circuits: 1
Delay Time - Propagation: 10ns
Part Status: Obsolete(EOL)
Family Name: MC74AC573
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SOEIAJ-20
Alternative Parts (Cross-Reference): TC74AC573F; TC74AC573F(F); TC74AC573F(EL,F);
Introduction Date: April 09, 1996
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Latches - MC74AC573MELG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State SOEIAJ-20

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State SOEIAJ-20

Buy Now Datasheet
Logic - Latches - MC74AC573MELG - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MC74AC573MELG
Logic - Latches MC74AC573MELG
IC LATCH OCTAL 20-SOEIAJ

IC LATCH OCTAL 20-SOEIAJ

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - MC74AC573MELG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MC74AC573MELG
Integrated Circuits (ICs) - Logic - Latches MC74AC573MELG
IC DTYPE TRANSP SGL 8:8 20SOEIAJ

IC DTYPE TRANSP SGL 8:8 20SOEIAJ

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number MC74AC573MELG-ND 1219184-MC74AC573MELG MC74AC573MELG MC74AC573MELG MC74AC573MELG
Product Name Latches Logic - Logic - Latches - MC74AC573MELG Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 6V 2 V ~ 6 V 2V ~ 6V
Low-level Output Current (Sink) 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT373 Octal D-type Transparent Latches With 3-State Outputs - 5962-8755601RA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0400 mA
View Details
2 suppliers
Logic - Latches - 74ALVC373PW,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Integrated Circuits (ICs) - Logic - Latches - 1024306-74ALVT16373DL,112 - Win Source Electronics
Specs
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 8 mA
View Details
4 suppliers