onsemi Latches MC74AC573DWR2G

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - MC74AC573DWR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Latches - MC74AC573DWR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Latches - MC74AC573DWR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Logic - Logic - Latches - MC74AC573DWR2G - 074571-MC74AC573DWR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Latches - MC74AC573DWR2G
074571-MC74AC573DWR2G
Logic - Logic - Latches - MC74AC573DWR2G 074571-MC74AC573DWR2G
Manufacturer: ON Semiconductor Win Source Part Number: 074571-MC74AC573DWR2 G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 2 V to 6 V Propagation Delay Time (ns): 10ns

Manufacturer: ON Semiconductor
Win Source Part Number: 074571-MC74AC573DWR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 2 V to 6 V
Propagation Delay Time (ns): 10ns

Buy Now Datasheet
IC LATCH OCTAL 20-SOIC

IC LATCH OCTAL 20-SOIC

Supplier's Site Datasheet
Logic - Latches - MC74AC573DWR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MC74AC573DWR2G
Logic - Latches MC74AC573DWR2G
IC LATCH OCTAL 20-SOIC

IC LATCH OCTAL 20-SOIC

Supplier's Site Datasheet
D Type Transparent Latch, Octal, Soic-20; Logic Family / Base Number Onsemi - 50AC6026 - Newark, An Avnet Company
Chicago, IL, United States
D Type Transparent Latch, Octal, Soic-20; Logic Family / Base Number Onsemi
50AC6026
D Type Transparent Latch, Octal, Soic-20; Logic Family / Base Number Onsemi 50AC6026
D TYPE TRANSPARENT LATCH, OCTAL, SOIC-20; Logic Family / Base Number:74AC573; Latch Type:D Type Transparent; IC Output Type:Tri State; Propagation Delay:10ns; Output Current:-; Logic Case Style:SOIC; No. of Pins:20Pins; Supply RoHS Compliant: Yes

D TYPE TRANSPARENT LATCH, OCTAL, SOIC-20; Logic Family / Base Number:74AC573; Latch Type:D Type Transparent; IC Output Type:Tri State; Propagation Delay:10ns; Output Current:-; Logic Case Style:SOIC; No. of Pins:20Pins; Supply RoHS Compliant: Yes

Supplier's Site Datasheet
Latches - MC74AC573DWR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - MC74AC573DWR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MC74AC573DWR2G
Integrated Circuits (ICs) - Logic - Latches MC74AC573DWR2G
IC D-TYPE TRANSP SGL 8:8 20SOIC

IC D-TYPE TRANSP SGL 8:8 20SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number MC74AC573DWR2GOSTR-ND 074571-MC74AC573DWR2G MC74AC573DWR2G MC74AC573DWR2G 50AC6026 MC74AC573DWR2G MC74AC573DWR2G
Product Name Latches Logic - Logic - Latches - MC74AC573DWR2G Latches Logic - Latches D Type Transparent Latch, Octal, Soic-20; Logic Family / Base Number Onsemi Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 6V 2 V ~ 6 V 2V ~ 6V 2V ~ 6V
Low-level Output Current (Sink) 24 mA 24 mA 24 mA
High-level Output Current (Source) 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 1727-74ALVCH16843DGGYTR-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.3V ~ 3.6V
View Details
3 suppliers
Integrated Circuits (ICs) - Logic - Latches - 9334FMQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Logic - Latches - 74ALVT16373DL,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 8 mA
View Details
Dual 2-Bit Transparent Latch - 54LS75/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type D
Supply Voltage 7 V
Propagation Delay 15 ns
View Details