Manufacturer: ON Semiconductor
Win Source Part Number: 715230-MC74AC573DWG
Series: 74AC
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 2 V ~ 6 V
Independent Circuits: 1
Delay Time - Propagation: 10ns
Family Name: MC74AC573
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): TC74AC573FW(X); TC74AC573FW; TC74AC573FW(ELP);
Introduction Date: April 09, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
IC D-TYPE TRANSP SGL 8:8 20SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
IC LATCH OCTAL 20-SOIC
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 715230-MC74AC573DWG | MC74AC573DWGOS-ND | 8062236P | 8062236 | MC74AC573DWG | MC74AC573DWG | MC74AC573DWG | MC74AC573DWG |
| Product Name | Logic - Logic - Latches - MC74AC573DWG | Latches | Latch ICs | Latch ICs | Integrated Circuits (ICs) - Logic - Latches | Latches | Logic - Latches | Latches |
| Supply Voltage | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | ||||
| Low-level Output Current (Sink) | 24 mA | 24 mA | 24 mA | |||||
| High-level Output Current (Source) | 24 mA | 24 mA | 24 mA | |||||
| Propagation Delay | 10 ns | 10 ns | 10 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |