D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 110287-MC74AC573DTR2
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2 V to 6 V
Propagation Delay Time (ns): 10ns
IC LATCH OCTAL 20-TSSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
IC D-TYPE TRANSP SGL 8:8 20TSSOP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | MC74AC573DTR2GOSTR-ND | 110287-MC74AC573DTR2G | MC74AC573DTR2G | MC74AC573DTR2G | MC74AC573DTR2G |
| Product Name | Latches | Logic - Logic - Latches - MC74AC573DTR2G | Logic - Latches | Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State | ||||
| Supply Voltage | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | ||
| Low-level Output Current (Sink) | 24 mA | 24 mA | 24 mA |