Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LOGIC LATCHES
ONSEMI
MC74AC533M -- INTEGRATED CIRCUITS (ICS) - LOGIC - LATCHES
onsemi
Integrated Circuits (ICs) - Logic - Latches
MC74AC533M
Description
OCTAL TRANSPARENT LANCH WITH 3
Quarktwin Technology Ltd.
Done
Description
OCTAL TRANSPARENT LANCH WITH 3
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
MC74AC533M
Integrated Circuits (ICs) - Logic - Latches
MC74AC533M
OCTAL TRANSPARENT LANCH WITH 3
OCTAL TRANSPARENT LANCH WITH 3
Supplier's Site
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
MC74AC533M
Latches
MC74AC533M
Channel IC
Channel IC
Buy Now
Technical Specifications
Acme Chip Technology Co., Limited
Quarktwin Technology Ltd.
Product Category
Logic Latches
Logic Latches
Product Number
MC74AC533M
MC74AC533M
Product Name
Integrated Circuits (ICs) - Logic - Latches
Latches
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Logic - Latches
74AHCT373PW,112
Specs
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
8 mA
High-level Output Current (Source)
8 mA
View Details
Nexperia B.V.
Latches
74HCT573DB-Q100J
Specs
Latch Type
Transparent-D
Output Characteristics
3-State
Supply Voltage
4.5V ~ 5.5V
View Details
4
suppliers
Texas Instruments
Latches
93L08DM
Specs
Supply Voltage
4.5V ~ 5.5V
Operating Temperature
-55 to 125 C (-67 to 257 F)
Package Type
DIP; 24-CDIP (0.600\", 15.24mm)
View Details
2
suppliers
Lansdale Semiconductor, Inc.
Dual 2-Bit Transparent Latch
54LS75/E,F
Specs
Latch Type
D
Supply Voltage
7 V
Propagation Delay
15 ns
View Details