onsemi Logic - Logic - Counters, Dividers - MC74AC4040DR2 MC74AC4040DR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219172-MC74AC4040DR 2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219172-MC74AC4040DR 2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - MC74AC4040DR2 - 1219172-MC74AC4040DR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC74AC4040DR2
1219172-MC74AC4040DR2
Logic - Logic - Counters, Dividers - MC74AC4040DR2 1219172-MC74AC4040DR2
Manufacturer: ON Semiconductor Win Source Part Number: 1219172-MC74AC4040DR 2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1219172-MC74AC4040DR2
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Number 1219172-MC74AC4040DR2
Product Name Logic - Logic - Counters, Dividers - MC74AC4040DR2
Unlock Full Specs
to access all available technical data

Similar Products

Counter - Up/Down Counter - 750-404 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Logic - Counters, Dividers - 74F169SC - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP; DOWN
Clock Frequency 90 MHz
View Details
CD74HC40103 High Speed CMOS Logic 8-Stage Synchronous Down Counters - CD74HC40103M - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SO,SOIC,TSSOP
View Details
8 suppliers