onsemi Flip Flop ICs MC74AC4040DG

Description
MC74AC4040DG, LOG CMOS D FLIP FLOP OCTL
Request a Quote
Description
MC74AC4040DG, LOG CMOS D FLIP FLOP OCTL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flip Flop ICs - 8062220 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flip Flop ICs
8062220
Flip Flop ICs 8062220
MC74AC4040DG, LOG CMOS D FLIP FLOP OCTL

MC74AC4040DG, LOG CMOS D FLIP FLOP OCTL

Supplier's Site
Flip Flop ICs - 8062220P - RS Components, Ltd.
Corby, Northants, United Kingdom
Flip Flop ICs
8062220P
Flip Flop ICs 8062220P
MC74AC4040DG, LOG CMOS D FLIP FLOP OCTL

MC74AC4040DG, LOG CMOS D FLIP FLOP OCTL

Supplier's Site
Flip Flop ICs - 1452969 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flip Flop ICs
1452969
Flip Flop ICs 1452969
MC74AC4040DG, LOG CMOS D FLIP FLOP OCTL

MC74AC4040DG, LOG CMOS D FLIP FLOP OCTL

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Flip-Flops Flip-Flops
Product Number 8062220 8062220P
Product Name Flip Flop ICs Flip Flop ICs
Triggering Negative-edge Triggered
Output Characteristics Single ended Single Ended
Propagation Delay 15 ns
Package Type Soic; SOIC SOIC; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 20 ns
View Details
Quad D-type flip-flop; positive-edge trigger; 3-state - 74HC173PW,118 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
6 suppliers
Logic - Flip Flops - 74ACT11374NT - Lingto Electronic Limited
Specs
fMAX 70 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details