onsemi Latches MC74AC373N

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - MC74AC373NOS-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

Buy Now Datasheet
Latches - MC74AC373N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
MC74AC373N
Latches MC74AC373N
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

Buy Now Datasheet
Logic - Latches - MC74AC373N - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MC74AC373N
Logic - Latches MC74AC373N
IC LATCH OCT TRANSP 3ST 20-DIP

IC LATCH OCT TRANSP 3ST 20-DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - MC74AC373N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MC74AC373N
Integrated Circuits (ICs) - Logic - Latches MC74AC373N
IC D-TYPE TRANSP SGL 8:8 20DIP

IC D-TYPE TRANSP SGL 8:8 20DIP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number MC74AC373NOS-ND MC74AC373N MC74AC373N MC74AC373N
Product Name Latches Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 6V 2V ~ 6V
Low-level Output Current (Sink) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74AC373SJ - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Latches - 1727-3399-ND - DigiKey
Specs
Latch Type Addressable D
Output Characteristics Standard
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
3.3V 16-Bit Transparent Latch - 74FCT163373CPVG8 - Integrated Device Technology
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP 300 MIL; SSOP
View Details
2 suppliers