The MC74AC373MELG is an octal transparent latch featuring eight latches with 3-state outputs, designed for bus-organized system applications. When the Latch Enable (LE) input is HIGH, the latches are transparent, allowing data on the inputs to pass through. When LE is LOW, the data is latched, provided it meets the setup time requirements. The outputs are enabled when the Output Enable (OE) input is LOW, and they enter a high impedance state when OE is HIGH. This device can source or sink up to 24 mA per output and is available in both SOIC-20 and TSSOP-20 packages. It is compatible with TTL logic levels in the ACT version and is Pb-free. The recommended operating conditions include a supply voltage range of 2.0V to 6.0V for AC devices and 4.5V to 5.5V for ACT devices, with an operating temperature range of -40°C to 85°C. The MC74AC373MELG is suitable for applications requiring reliable data storage and bus interfacing.
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State SOEIAJ-20
IC DTYPE TRANSP SGL 8:8 20SOEIAJ
IC LATCH OCT TRANSP 3ST 20SOEIAJ
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State SOEIAJ-20
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | MC74AC373MELG-ND | MC74AC373MELG | MC74AC373MELG | MC74AC373MELG |
| Product Name | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches | Latches |
| Latch Type | Transparent-D | D; Transparent-D | ||
| Output Characteristics | 3-State | |||
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | ||
| Low-level Output Current (Sink) | 24 mA | 24 mA |