D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 128864-MC74AC373DWG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 2 V to 6 V
Propagation Delay Time (ns): 7ns
MC74AC373DWG, LOG CMOS FLIP FLOP OCTL
MC74AC373DWG, LOG CMOS FLIP FLOP OCTL
IC LATCH OCT TRANSP 3ST 20-SOIC
IC LATCH OCT TRANSP 3ST 20-SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
IC D-TYPE TRANSP SGL 8:8 20SOIC
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | MC74AC373DWGOS-ND | 128864-MC74AC373DWG | 8062217 | 8062217P | MC74AC373DWG | MC74AC373DWG | MC74AC373DWG | MC74AC373DWG |
| Product Name | Latches | Logic - Logic - Latches - MC74AC373DWG | Latch ICs | Latch ICs | Latches | Logic - Latches | Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | Transparent-D | Transparent-D; D type | Transparent-D | D; Transparent-D | ||||
| Output Characteristics | 3-State | 3 state | 3-State; 3 State | |||||
| Supply Voltage | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | ||||
| Low-level Output Current (Sink) | 24 mA | 24 mA | 24 mA | |||||
| High-level Output Current (Source) | 24 mA | 24 mA | 24 mA |