onsemi Logic Family / Base Number Onsemi MC74AC373DWG.

Description
Logic Family / Base Number:74AC373; Latch Type:Transparent; IC Output Type:Tri State; Propagation Delay:10ns; Output Current:24mA; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V RoHS Compliant: Yes
Datasheet
Description
Logic Family / Base Number:74AC373; Latch Type:Transparent; IC Output Type:Tri State; Propagation Delay:10ns; Output Current:24mA; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Family / Base Number Onsemi - 23AC6894 - Newark, An Avnet Company
Chicago, IL, United States
Logic Family / Base Number Onsemi
23AC6894
Logic Family / Base Number Onsemi 23AC6894
Logic Family / Base Number:74AC373; Latch Type:Transparent; IC Output Type:Tri State; Propagation Delay:10ns; Output Current:24mA; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V RoHS Compliant: Yes

Logic Family / Base Number:74AC373; Latch Type:Transparent; IC Output Type:Tri State; Propagation Delay:10ns; Output Current:24mA; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Latches
Product Number 23AC6894
Product Name Logic Family / Base Number Onsemi
Propagation Delay 10 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74F843SCX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Latches - 74HC573D/S400,118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 20-SOIC (0.295\", 7.50mm Width); SOIC
View Details
Latches - 93L14DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
Quad Bistable Latch - 8275/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type Bistable
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
View Details