The MC74AC373DTR2 is an octal transparent latch featuring eight latches with 3-state outputs, designed for bus-organized system applications. The device operates with a Latch Enable (LE) input that allows data on the D inputs to be latched when LE is LOW, while the outputs are transparent when LE is HIGH. The Output Enable (OE) input controls the bus output state, allowing for high impedance when OE is HIGH and active output when OE is LOW. The outputs can source or sink up to 24 mA, making it suitable for various interfacing applications. This part is available in a Pb-free TSSOP-20 package and is compliant with moisture sensitivity levels. The recommended operating voltage ranges from 2.0V to 6.0V for AC devices and 4.5V to 5.5V for ACT devices, with an operating temperature range of -40°C to 85°C.
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
IC D-TYPE TRANSP SGL 8:8 20TSSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
IC LATCH OCT TRANSP 3ST 20-TSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | MC74AC373DTR2-ND | MC74AC373DTR2 | MC74AC373DTR2 | MC74AC373DTR2 |
| Product Name | Latches | Integrated Circuits (ICs) - Logic - Latches | Latches | Logic - Latches |
| Latch Type | Transparent-D | D; Transparent-D | ||
| Output Characteristics | 3-State | |||
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | ||
| Low-level Output Current (Sink) | 24 mA | 24 mA |