The MC74AC32MEL is a quad 2-input OR gate from Quarktwin Technology Ltd. It features outputs that can source or sink up to 24 mA, making it suitable for driving various loads. The device is available in a Pb-free package and is designed with TTL-compatible inputs for ease of integration into existing systems. The recommended operating conditions specify a supply voltage range of 2.0V to 6.0V for AC devices and 4.5V to 5.5V for ACT devices. The input and output voltage levels are referenced to ground, with a maximum input voltage of VCC + 0.5V and a minimum output voltage of 0.1V under specified conditions. The device operates within a temperature range of -40°C to +85°C, ensuring reliability in diverse environments. The MC74AC32MEL is suitable for applications requiring reliable logic operations in compact electronic designs.
OR Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14
IC GATE OR 4CH 2-INP 14-SOEIAJ Product overview: MC74AC32MEL from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74AC32MEL can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 207990-MC74AC32MEL
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.1 V to 3.85 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOEIAJ-14
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 2 V to 6 V
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74AC32MEL | 705-MC74AC32MEL | 207990-MC74AC32MEL | MC74AC32MEL |
| Product Name | Logic IC | Logic - Logic - Gates and Inverters - MC74AC32MEL | Gates and Inverters | |
| Gate Type | OR | OR | NOT; OR; OR Gate | |
| Logic Family | CMOS | |||
| IC Package Type | SOP; Other; SOP14 | Other; Reel - TR | Other; SOEIAJ-14 | |
| Inputs | 2 | 2 | ||
| Propagation Delay | 7.5 ns | 7.5 ns |