onsemi SOIC Logic IC MC74AC32D

Description
IC GATE OR 4CH 2-INP 14-SOIC Product overview: MC74AC32D from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74AC32D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE OR 4CH 2-INP 14-SOIC Product overview: MC74AC32D from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74AC32D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SOIC Logic IC - 705-MC74AC32D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Logic IC
705-MC74AC32D
SOIC Logic IC 705-MC74AC32D
IC GATE OR 4CH 2-INP 14-SOIC Product overview: MC74AC32D from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74AC32D can be used for catalog matching and distributor lookup.

IC GATE OR 4CH 2-INP 14-SOIC Product overview: MC74AC32D from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74AC32D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - MC74AC32D - 1219158-MC74AC32D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74AC32D
1219158-MC74AC32D
Logic - Logic - Gates and Inverters - MC74AC32D 1219158-MC74AC32D
Manufacturer: ON Semiconductor Win Source Part Number: 1219158-MC74AC32D Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1219158-MC74AC32D
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now
Gates and Inverters - MC74AC32D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74AC32D
Gates and Inverters MC74AC32D
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - MC74AC32D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74AC32D
Gates and Inverters MC74AC32D
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74AC32D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74AC32D
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74AC32D
IC GATE OR 4CH 2-INP 14-SOIC

IC GATE OR 4CH 2-INP 14-SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-MC74AC32D 1219158-MC74AC32D MC74AC32D MC74AC32D
Product Name SOIC Logic IC Logic - Logic - Gates and Inverters - MC74AC32D Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR NOT OR; OR Gate OR
Supply Voltage 2V ~ 6V 2V ~ 6V
Inputs 2 2
Propagation Delay 7.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7512768P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOR; NOR
Logic Family NOR
Inputs 2
View Details
Specs
Gate Type Shift Register
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details
Logic - Gates and Inverters - 4011BDM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Gates and Inverters - 54LS260FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 5
View Details
2 suppliers