onsemi Logic Family / Base Number Onsemi MC74AC273DWG.

Description
Logic Family / Base Number:74AC273; Flip-Flop Type:D; Propagation Delay:5.5ns; Frequency:175MHz; Output Current:-; Logic Case Style:WSOIC; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output Type:Non Inverted; Product Range:- RoHS Compliant: Yes
Description
Logic Family / Base Number:74AC273; Flip-Flop Type:D; Propagation Delay:5.5ns; Frequency:175MHz; Output Current:-; Logic Case Style:WSOIC; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output Type:Non Inverted; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Logic Family / Base Number Onsemi - 29AC8171 - Newark, An Avnet Company
Chicago, IL, United States
Logic Family / Base Number Onsemi
29AC8171
Logic Family / Base Number Onsemi 29AC8171
Logic Family / Base Number:74AC273; Flip-Flop Type:D; Propagation Delay:5.5ns; Frequency:175MHz; Output Current:-; Logic Case Style:WSOIC; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output Type:Non Inverted; Product Range:- RoHS Compliant: Yes

Logic Family / Base Number:74AC273; Flip-Flop Type:D; Propagation Delay:5.5ns; Frequency:175MHz; Output Current:-; Logic Case Style:WSOIC; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output Type:Non Inverted; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Flip-Flops
Product Number 29AC8171
Product Name Logic Family / Base Number Onsemi
Propagation Delay 5.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

20-bit bus interface D-type flip-flop; positive-edge trigger with 30 Ohm termination resistors; 3-state - 74ALVT162821DGG:11 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
3 suppliers
74ACT16823 18-Bit Bus-Interface Flip-Flops with 3-State Outputs - 74ACT16823DLG4 - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.9 ns
View Details
3 suppliers
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details