onsemi Latches MC74AC259MG

Description
D Latch, AC Series, 1-Func, Low Level Triggered, 1-Bit, True Output, CMOS, PDSO16
Request a Quote Datasheet
Description
D Latch, AC Series, 1-Func, Low Level Triggered, 1-Bit, True Output, CMOS, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC74AC259MG - Rochester Electronics
Newburyport, MA, United States
D Latch, AC Series, 1-Func, Low Level Triggered, 1-Bit, True Output, CMOS, PDSO16

D Latch, AC Series, 1-Func, Low Level Triggered, 1-Bit, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Latches - MC74AC259MG-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOEIAJ

D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOEIAJ

Buy Now Datasheet
Latches - MC74AC259MG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOEIAJ

D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOEIAJ

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - MC74AC259MG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MC74AC259MG
Integrated Circuits (ICs) - Logic - Latches MC74AC259MG
IC DTYP ADDRESS SGL 1:8 16SOEIAJ

IC DTYP ADDRESS SGL 1:8 16SOEIAJ

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number MC74AC259MG MC74AC259MG-ND MC74AC259MG MC74AC259MG
Product Name Latches Latches Integrated Circuits (ICs) - Logic - Latches
Package Type SOP16; SOP "16-SOIC (0.209"", 5.30mm Width)"; SOIC 16-SOIC (0.209\", 5.30mm Width); SOIC
Logic Family CMOS
Latch Type Addressable D
Output Characteristics Standard
Supply Voltage 2V ~ 6V 2V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LCX841MSA - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Latches - 74HC75DB,118-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics Differential
Supply Voltage 2V ~ 6V
View Details
4 suppliers
SN54HC573A Octal D-type Transparent Latches With 3-State Outputs - 8512801RA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
3 suppliers
Dual 2-Bit Transparent Latch - 54LS75/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type D
Supply Voltage 7 V
Propagation Delay 15 ns
View Details