D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC
8-Bit Addressable Latch
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC
IC D-TYPE ADDRESS SGL 1:8 16SOIC
IC LATCH ADDRESS 8BIT 16-SOIC
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 488-MC74AC259DR2GTR-ND | MC74AC259DR2G | MC74AC259DR2G | MC74AC259DR2G | MC74AC259DR2G |
| Product Name | Latches | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches | |
| Latch Type | Addressable D | Addressable D | D | ||
| Output Characteristics | Standard | ||||
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | |||
| Low-level Output Current (Sink) | 24 mA | 24 mA |