onsemi Latches MC74AC259D

Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC
Request a Quote Datasheet
Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - MC74AC259D-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC

D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC

Buy Now Datasheet
 - MC74AC259D - Rochester Electronics
Newburyport, MA, United States
D Latch, AC Series, 1-Func, Low Level Triggered, 1-Bit, True Output, CMOS, PDSO16

D Latch, AC Series, 1-Func, Low Level Triggered, 1-Bit, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - MC74AC259D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MC74AC259D
Integrated Circuits (ICs) - Logic - Latches MC74AC259D
IC D-TYPE ADDRESS SGL 1:8 16SOIC

IC D-TYPE ADDRESS SGL 1:8 16SOIC

Supplier's Site
Latches - MC74AC259D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
MC74AC259D
Latches MC74AC259D
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC

D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number MC74AC259D-ND MC74AC259D MC74AC259D MC74AC259D
Product Name Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Addressable D
Output Characteristics Standard
Supply Voltage 2V ~ 6V 2V ~ 6V
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74ACT16373MTD - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
SN74ALVCH16373 16-Bit Transparent D-Type Latch With 3-State Outputs - 74ALVCH16373DGGRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
6 suppliers
8-bit addressable latch - 74HC259PW,118 - Nexperia B.V.
Specs
Features ESD Protection
Supply Voltage +7.0
Package Type SOT403-1 SOT403-1
View Details
7 suppliers
3.3V 16-Bit Transparent Latch - 74FCT163373APAG - Integrated Device Technology
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type TSSOP; TSSOP 6.1 MM 0.5MM PITCH
View Details
3 suppliers