onsemi Logic - Buffers, Drivers, Receivers, Transceivers MC74AC240DWG

Description
IC BUFFER INVERT 6V 20SOIC
Datasheet
Description
IC BUFFER INVERT 6V 20SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - MC74AC240DWG - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
MC74AC240DWG
Logic - Buffers, Drivers, Receivers, Transceivers MC74AC240DWG
IC BUFFER INVERT 6V 20SOIC

IC BUFFER INVERT 6V 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number MC74AC240DWG
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.55 GHz X-Band Dual Rx Single Tx Beamformer - AWS-0103 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 8500 to 10550 MHz
View Details
RF Transceiver ICs - 448-CY8C4128LQI-BL573TTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 32P4910BP-CGF - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Telecom - 336-5392-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 36-VFQFN Exposed Pad
View Details