The MC74AC240 is an octal buffer/line driver with 3-state outputs, designed for memory address driving, clock buffering, and bus transmission. It is available in a SOIC-20 package and supports output sink/source currents of up to 24 mA. The device operates with a supply voltage range of 2.0 V to 6.0 V for the AC variant and 4.5 V to 5.5 V for the ACT variant, with an operating ambient temperature range of -40°C to 85°C. The SOIC-20 package has a thermal resistance of 96°C/W and meets UL 94 V-0 flammability rating. It is Pb-free and compliant with ESD standards exceeding 2000 V for the human body model. The output low and high levels are specified under defined load conditions, with 3-state output current leakage under ±5.0 μA. The truth table shows that outputs are in high-impedance state when the output enable pin is high.
Octal Buffer/Line Driver, 3-State, SOIC-20, CMOS Product overview: MC74AC240DWG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MC74AC240DWG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-MC74AC240DWG |
| Product Name | SOIC Interface Transceiver IC |
| Device Type | Transceiver |