The MC74AC20MG is a dual 4-input NAND gate IC designed for high-performance applications using silicon-gate CMOS technology. It features outputs capable of sourcing or sinking up to 24 mA, making it suitable for driving various loads. The device is available in a Pb-free package, ensuring compliance with environmental regulations. It has TTL-compatible inputs, which allows for easy integration with other TTL logic devices. The recommended operating supply voltage ranges from 2.0V to 5.5V for AC devices and 4.5V to 5.5V for ACT devices. The operating temperature range is specified from -40°C to +85°C, providing versatility for different environmental conditions. The device also boasts robust ESD protection, with withstand voltages exceeding 2000V for the human body model. Overall, the MC74AC20MG is a reliable choice for engineers looking for a versatile NAND gate solution in their designs.
NAND Gate IC 2 Channel SOEIAJ-14
IC GATE NAND 2CH 4-INP SOEIAJ-14
IC GATE NAND 2CH 4-INP SOEIAJ-14
NAND Gate IC 2 Channel SOEIAJ-14
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74AC20MG-ND | MC74AC20MG | MC74AC20MG | MC74AC20MG |
| Product Name | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NAND | NOT; NAND | NAND | NAND; NAND Gate |
| Supply Voltage | 2V ~ 6V | 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | 2V ~ 6V | |
| Inputs | 4 | 4 | ||
| Propagation Delay | 7 ns | |||
| Low Level Output Current (Sink) | 24 mA | 24 mA |