onsemi Logic - Logic - Gates and Inverters - MC74AC20DR2G MC74AC20DR2G

Description
NAND Gate, AC Series, 2-Func, 4-Input, CMOS, PDSO14
Request a Quote Datasheet
Description
NAND Gate, AC Series, 2-Func, 4-Input, CMOS, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC74AC20DR2G - Rochester Electronics
Newburyport, MA, United States
NAND Gate, AC Series, 2-Func, 4-Input, CMOS, PDSO14

NAND Gate, AC Series, 2-Func, 4-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - MC74AC20DR2G - 044514-MC74AC20DR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74AC20DR2G
044514-MC74AC20DR2G
Logic - Logic - Gates and Inverters - MC74AC20DR2G 044514-MC74AC20DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 044514-MC74AC20DR2G Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 4 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.9 V to 1.65 V Logic Level - High: 2.1 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 6 V

Manufacturer: ON Semiconductor
Win Source Part Number: 044514-MC74AC20DR2G
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 4
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.1 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V

Buy Now Datasheet
Singapore, Singapore
Dual 5V SOIC Logic IC
705-MC74AC20DR2G
Dual 5V SOIC Logic IC 705-MC74AC20DR2G
Dual 4-Input NAND Gate, CMOS, SOIC-14, 5V Product overview: MC74AC20DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74AC20DR2G can be used for catalog matching and distributor lookup.

Dual 4-Input NAND Gate, CMOS, SOIC-14, 5V Product overview: MC74AC20DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74AC20DR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - MC74AC20DR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74AC20DR2GOSCT-ND
Gates and Inverters MC74AC20DR2GOSCT-ND
NAND Gate IC 2 Channel 14-SOIC

NAND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - MC74AC20DR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74AC20DR2GOSDKR-ND
Gates and Inverters MC74AC20DR2GOSDKR-ND
NAND Gate IC 2 Channel 14-SOIC

NAND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - MC74AC20DR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74AC20DR2GOSTR-ND
Gates and Inverters MC74AC20DR2GOSTR-ND
NAND Gate IC 2 Channel 14-SOIC

NAND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Logic - Gates and Inverters - MC74AC20DR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74AC20DR2G
Logic - Gates and Inverters MC74AC20DR2G
IC GATE NAND 2CH 4-INP 14SOIC

IC GATE NAND 2CH 4-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - MC74AC20DR2G - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
MC74AC20DR2G
Gates and Inverters MC74AC20DR2G
IC GATE NAND 2CH 4-INP 14SOIC

IC GATE NAND 2CH 4-INP 14SOIC

Supplier's Site Datasheet
Nand Gate, Dual, 4 I/p, Soic-14; Logic Family / Base Number Onsemi - 14AC4521 - Newark, An Avnet Company
Chicago, IL, United States
Nand Gate, Dual, 4 I/p, Soic-14; Logic Family / Base Number Onsemi
14AC4521
Nand Gate, Dual, 4 I/p, Soic-14; Logic Family / Base Number Onsemi 14AC4521
NAND GATE, DUAL, 4 I/P, SOIC-14; Logic Family / Base Number:74AC20; Logic Type:NAND Gate; Output Current:-; No. of Inputs:4; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

NAND GATE, DUAL, 4 I/P, SOIC-14; Logic Family / Base Number:74AC20; Logic Type:NAND Gate; Output Current:-; No. of Inputs:4; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74AC20DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74AC20DR2G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74AC20DR2G
IC GATE NAND 2CH 4-INP 14SOIC

IC GATE NAND 2CH 4-INP 14SOIC

Supplier's Site
Gates and Inverters - MC74AC20DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74AC20DR2G
Gates and Inverters MC74AC20DR2G
NAND Gate IC 2 Channel 14-SOIC

NAND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC74AC20DR2G 044514-MC74AC20DR2G 705-MC74AC20DR2G MC74AC20DR2GOSCT-ND MC74AC20DR2G MC74AC20DR2G 14AC4521 MC74AC20DR2G MC74AC20DR2G
Product Name Logic - Logic - Gates and Inverters - MC74AC20DR2G Dual 5V SOIC Logic IC Gates and Inverters Logic - Gates and Inverters Gates and Inverters Nand Gate, Dual, 4 I/p, Soic-14; Logic Family / Base Number Onsemi Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type AND; NAND NOT; NAND; NAND Gate NAND; NAND GATE, D-Type NAND NOT; NAND NAND; NAND Gate NAND; NAND Gate NAND NAND; NAND Gate
Logic Family CMOS
IC Package Type SOIC; Other; SOIC-14 SOIC; Other; 14-SOIC Other; SOIC SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 14-SOIC (0.154", 3.90mm Width) Other; SOIC SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Supply Voltage 2 V ~ 6 V 6V 2V ~ 6V 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) 2V ~ 6V 6V 2V ~ 6V
Inputs 4 4 4 4 4 4
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5401FM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Gates and Inverters - 568-9105-2-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Output Type Open Drain
View Details
5 suppliers
SN54HC10-SP Triple 3-Input Positive-NAND Gates - 5962-8403801VCA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
IC Package Type Other; CDIP,CFP
View Details
Inverters ICs - 7989109P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details