Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Binary Counter, AC Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO16
Manufacturer: ON Semiconductor
Win Source Part Number: 074569-MC74AC161DR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 167MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 6 V
IC COUNTER SYNC BINARY 16-SOIC
PRESETTABLE BINARY COUNTER, -40TO85DEG C ROHS COMPLIANT: YES
BINARY COUNTER, SYNCHRONOUS, SOIC-16, FULL REEL; Logic Family / Base Number:74AC161; Counter Type:Presettable Binary, Synchronous; Clock Frequency:167MHz; Count Maximum:16; Logic Case Style:SOIC; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes
IC COUNTER SYNC BINARY 16-SOIC
IC BINARY COUNTER 4-BIT 16SOIC
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
| DigiKey | Rochester Electronics | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | MC74AC161DR2GOSTR-ND | MC74AC161DR2G | 074569-MC74AC161DR2G | MC74AC161DR2G | 54AH9179 | 71J5571 | MC74AC161DR2G | MC74AC161DR2G | MC74AC161DR2G |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - MC74AC161DR2G | Counters, Dividers | Presettable Binary Counter, -40To85Deg C Rohs Compliant Onsemi | Binary Counter, Synchronous, Soic-16, Full Reel; Logic Family / Base Number Onsemi | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | |
| Counter Type | MOD-N | Presettable Binary, Synchronous | |||||||
| Counter Category | Synchronous; Asynchronous | Synchronous | Synchronous | ||||||
| Counter Direction | UP | UP | UP | ||||||
| Package Type | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC 16 LEAD | SOIC; 16-SOIC | SOIC; 16-SOIC (0.154", 3.90mm Width) | SOIC | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |