Manufacturer: ON Semiconductor
Win Source Part Number: 120814-MC74AC14N
Packaging: Tube/Rail
Number of Circuits: 6
Mounting: Through Hole
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.5 V to 1.1 V
Logic Level - High: 2.2 V to 3.9 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 2 V to 6 V
14-Pin PDIP CMOS Schmitt Trigger Inverter IC Product overview: MC74AC14N from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74AC14N can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel 14-PDIP
IC INVERTER 6CH 6-INP 14DIP
Inverter IC 6 Channel 14-PDIP
IC INVERT SCHMITT 6CH 6IN 14DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 120814-MC74AC14N | 705-MC74AC14N | MC74AC14NOS-ND | MC74AC14N | MC74AC14N | MC74AC14N |
| Product Name | Logic - Logic - Gates and Inverters - MC74AC14N | Logic IC | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT; Inverter Schmitt Trigger | NOT | NOT | NOT; Inverter | NOT |
| Supply Voltage | 2 V ~ 6 V | 2V ~ 6V | 2.2V ~ 3.9V (Low), 0.5V ~ 1.1V (High) | 2V ~ 6V | ||
| Inputs | 6 | 6 | 1 | |||
| Propagation Delay | 10 ns | 10 ns | ||||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |