onsemi Dual TSSOP Analog Switch and Multiplexer IC MC74AC139DTR2G

Description
Dual 1-of-4 CMOS Demultiplexer/Decode r, TSSOP-16 Product overview: MC74AC139DTR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC74AC139DTR2G can be used for catalog matching and distributor lookup.
Request a Quote
Description
Dual 1-of-4 CMOS Demultiplexer/Decode r, TSSOP-16 Product overview: MC74AC139DTR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC74AC139DTR2G can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC74AC139DTR2G is a dual 1-of-4 decoder/demultiplexer designed for high-speed applications. It features two independent decoders, each accepting two binary inputs and providing four mutually exclusive active-LOW outputs. The device includes an active-LOW enable input for each decoder, which can also serve as a data input for demultiplexing purposes. The outputs can source or sink up to 24 mA, making it suitable for driving various loads. The MC74AC139DTR2G is available in a TSSOP-16 package and is Pb-free, aligning with modern environmental standards. It operates within a supply voltage range of 4.5V to 5.5V and is rated for a temperature range of -40°C to 85°C. This product is ideal for applications requiring efficient logic functions and reduced component count in digital circuits.

Datasheet Summary
Powered by GS/AI

The MC74AC139DTR2G is a dual 1-of-4 decoder/demultiplexer designed for high-speed applications. It features two independent decoders, each accepting two binary inputs and providing four mutually exclusive active-LOW outputs. The device includes an active-LOW enable input for each decoder, which can also serve as a data input for demultiplexing purposes. The outputs can source or sink up to 24 mA, making it suitable for driving various loads. The MC74AC139DTR2G is available in a TSSOP-16 package and is Pb-free, aligning with modern environmental standards. It operates within a supply voltage range of 4.5V to 5.5V and is rated for a temperature range of -40°C to 85°C. This product is ideal for applications requiring efficient logic functions and reduced component count in digital circuits.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual TSSOP Analog Switch and Multiplexer IC
743-MC74AC139DTR2G
Dual TSSOP Analog Switch and Multiplexer IC 743-MC74AC139DTR2G
Dual 1-of-4 CMOS Demultiplexer/Decode r, TSSOP-16 Product overview: MC74AC139DTR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC74AC139DTR2G can be used for catalog matching and distributor lookup.

Dual 1-of-4 CMOS Demultiplexer/Decoder, TSSOP-16 Product overview: MC74AC139DTR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC74AC139DTR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - MC74AC139DTR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
MC74AC139DTR2GOSDKR-ND
Signal Switches, Multiplexers, Decoders MC74AC139DTR2GOSDKR-ND
Decoder/Demultiplexe r 1 x 2:4 16-TSSOP

Decoder/Demultiplexer 1 x 2:4 16-TSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - MC74AC139DTR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
MC74AC139DTR2GOSTR-ND
Signal Switches, Multiplexers, Decoders MC74AC139DTR2GOSTR-ND
Decoder/Demultiplexe r 1 x 2:4 16-TSSOP

Decoder/Demultiplexer 1 x 2:4 16-TSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - MC74AC139DTR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
MC74AC139DTR2GOSCT-ND
Signal Switches, Multiplexers, Decoders MC74AC139DTR2GOSCT-ND
Decoder/Demultiplexe r 1 x 2:4 16-TSSOP

Decoder/Demultiplexer 1 x 2:4 16-TSSOP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - MC74AC139DTR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
MC74AC139DTR2G
Logic - Signal Switches, Multiplexers, Decoders MC74AC139DTR2G
IC DECODER/DEMUX 1X2:4 16TSSOP

IC DECODER/DEMUX 1X2:4 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-MC74AC139DTR2G MC74AC139DTR2GOSDKR-ND MC74AC139DTR2G
Product Name Dual TSSOP Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1913598P - RS Components, Ltd.
Specs
Configuration SPST
Number of Pins 5
View Details
Analog Switch and Multiplexer IC - 743-74HC238DB,118 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 2 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 16
View Details
4 suppliers