Dual 1-of-4 CMOS Demultiplexer/Decode
Decoder/Demultiplexe
Decoder/Demultiplexe
Decoder/Demultiplexe
Manufacturer: ON Semiconductor
Win Source Part Number: 110618-MC74AC139DR2G
Packaging: Reel - TR
Type: Decoder/Demultiplexe
Mounting: SMD (SMT)
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 6 V
IC DECODER/DEMUX 1X2:4 16SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-MC74AC139DR2G | MC74AC139DR2GOSDKR-ND | 110618-MC74AC139DR2G | MC74AC139DR2G |
| Product Name | Dual SOIC Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74AC139DR2G | Logic - Signal Switches, Multiplexers, Decoders |
| Standards and Certifications | RoHS |