onsemi Logic - Buffers, Drivers, Receivers, Transceivers MC74AC125DTR2G

Description
IC BUFFER NON-INVERT 6V 14TSSOP
Datasheet
Description
IC BUFFER NON-INVERT 6V 14TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - MC74AC125DTR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
MC74AC125DTR2G
Logic - Buffers, Drivers, Receivers, Transceivers MC74AC125DTR2G
IC BUFFER NON-INVERT 6V 14TSSOP

IC BUFFER NON-INVERT 6V 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number MC74AC125DTR2G
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.55 GHz X-Band Dual Rx Single Tx Beamformer - AWS-0103 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 8500 to 10550 MHz
View Details
RF Transceiver ICs - 448-CYRF6936-40LTXC-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 1000 kbps
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 26LS32BPC-G - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Telecom - 336-5503-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 42-WFQFN Exposed Pad
View Details