Quad 3-state buffer with low enable, fabricated in CMOS technology for 5V operation, available in TSSOP-14 package. Each buffer has a 24 mA sink/source current capability, with propagation delays of up to 7.5 ns at 5V and 50 pF load. Operating temperature range is from -40°C to +85°C. The device is Pb-free and certified to UL 94 V-0 flammability rating, with a moisture sensitivity level of 1. ESD withstand exceeds 2000 V per HBM and 1000 V per CDM.
4-Bit 3-State Buffer IC, CMOS, TSSOP-14, 5V Product overview: MC74AC125DTR2G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, TSSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MC74AC125DTR2G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-MC74AC125DTR2G |
| Product Name | 5V TSSOP Interface Transceiver IC |
| Device Type | Transceiver |