onsemi Interface - Interface - Drivers, Receivers, Transceivers - MC74AC125DTR2 MC74AC125DTR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219118-MC74AC125DTR 2 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 4 Number of Bits per Element: 1 Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Family Part Number: 74AC125 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219118-MC74AC125DTR 2 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 4 Number of Bits per Element: 1 Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Family Part Number: 74AC125 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MC74AC125DTR2 - 1219118-MC74AC125DTR2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MC74AC125DTR2
1219118-MC74AC125DTR2
Interface - Interface - Drivers, Receivers, Transceivers - MC74AC125DTR2 1219118-MC74AC125DTR2
Manufacturer: ON Semiconductor Win Source Part Number: 1219118-MC74AC125DTR 2 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 4 Number of Bits per Element: 1 Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Family Part Number: 74AC125 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V

Manufacturer: ON Semiconductor
Win Source Part Number: 1219118-MC74AC125DTR2
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Elements: 4
Number of Bits per Element: 1
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Family Part Number: 74AC125
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V

Buy Now
Singapore, Singapore
TSSOP Interface Transceiver IC
704-MC74AC125DTR2
TSSOP Interface Transceiver IC 704-MC74AC125DTR2
4-Bit Buffer/Driver, 3-State, CMOS, TSSOP-14 Product overview: MC74AC125DTR2 from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MC74AC125DTR2 can be used for catalog matching and distributor lookup.

4-Bit Buffer/Driver, 3-State, CMOS, TSSOP-14 Product overview: MC74AC125DTR2 from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MC74AC125DTR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1219118-MC74AC125DTR2 704-MC74AC125DTR2
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MC74AC125DTR2 TSSOP Interface Transceiver IC
Device Type Buffer Transceiver
Supply Voltage Other; 2V ~ 6V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A5947KLPTR-B-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP-20
View Details
QFN Interface Transceiver IC - 722-SI2494-A-GM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
6 suppliers
Interface - Interface - Controllers - ADM7008X-A3-T-1 - 077618-ADM7008X-A3-T-1 - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 3.6 V
Package Type QFP; PG-BFQFP-128
View Details
 - 2914FM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP40
View Details