AC SERIES, TRIPLE 3-INPUT AND GATE, PDIP14, PLASTIC, DIP-14 Product overview: MC74AC11N from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74AC11N can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 115221-MC74AC11N
Packaging: Tube/Rail
Number of Circuits: 3
Mounting: Through Hole
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.1 V to 3.85 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 2 V to 6 V
AND Gate IC 3 Channel 14-PDIP
IC GATE AND 3CH 3-INP 14DIP
AND Gate IC 3 Channel 14-PDIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC74AC11N | 115221-MC74AC11N | MC74AC11N-ND | MC74AC11N | MC74AC11N |
| Product Name | DIP Logic IC | Logic - Logic - Gates and Inverters - MC74AC11N | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | AND; AND GATE | NOT; AND; AND Gate | AND | AND | AND; AND Gate |
| Supply Voltage | 6V | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | |
| Inputs | 3 | 3 | 3 | 3 | |
| Propagation Delay | 8 ns | 8 ns | 8 ns | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |