Manufacturer: ON Semiconductor
Win Source Part Number: 926238-MC74AC08N
Series: 74AC
Operating Temperature Range: -40°C ~ 85°C
Features: AND Gate IC 4 Channel - 14-PDIP
Package: Tube
Package: 14-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: MC74AC08
Categories: Integrated Circuits (ICs)
Case / Package: 14-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
AND Gate 4-Element 2-IN CMOS Automotive 14-Pin PDIP Rail Product overview: MC74AC08N from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Automotive, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74AC08N can be used for catalog matching and distributor lookup.
AND Gate, AC Series, 4-Func, 2-Input, CMOS, PDIP14
AND Gate IC 4 Channel 14-PDIP
AND Gate IC 4 Channel 14-PDIP
IC GATE AND 4CH 2-INP 14DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 926238-MC74AC08N | 705-MC74AC08N | MC74AC08N | MC74AC08NOS-ND | MC74AC08N | MC74AC08N |
| Product Name | Logic - Logic - Gates and Inverters - MC74AC08N | Automotive Logic IC | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NOT | AND | AND | AND | AND; AND Gate | AND |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| IC Package Type | DIP; PDIP; Other; 14-PDIP | Other; PDIP | DIP; Other; DIP14 | DIP; PDIP; Other; "14-DIP (0.300"", 7.62mm)" | DIP; Other; 14-DIP (0.300\", 7.62mm) | |
| Logic Family | AC | CMOS | ||||
| Pin Count | 14 |