onsemi Logic Function Onsemi MC74AC05DG.

Description
Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74AC05; Logic IC Family:74AC; Supply Voltage Min:2V; Supply Voltage Max:6V; Output Current:24mA RoHS Compliant: Yes
Description
Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74AC05; Logic IC Family:74AC; Supply Voltage Min:2V; Supply Voltage Max:6V; Output Current:24mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Logic Function Onsemi - 15AC3502 - Newark, An Avnet Company
Chicago, IL, United States
Logic Function Onsemi
15AC3502
Logic Function Onsemi 15AC3502
Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74AC05; Logic IC Family:74AC; Supply Voltage Min:2V; Supply Voltage Max:6V; Output Current:24mA RoHS Compliant: Yes

Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74AC05; Logic IC Family:74AC; Supply Voltage Min:2V; Supply Voltage Max:6V; Output Current:24mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Gates
Product Number 15AC3502
Product Name Logic Function Onsemi
Supply Voltage 6V
Unlock Full Specs
to access all available technical data

Similar Products

 - 54H11W/R - Rochester Electronics
Specs
Gate Type AND
Logic Family TTL
IC Package Type Other; CFP
View Details
4 suppliers
Quad 2-Input NOR - AF54RHC02ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
SN54AC11 Triple 3-Input Positive-AND Gates - 5962-8761101DA - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
Logic Gates - 7512768P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOR; NOR
Logic Family NOR
Inputs 2
View Details