Manufacturer: ON Semiconductor
Win Source Part Number: 787941-MC74AC04MELG
Series: 74AC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.209", 5.30mm Width)
Number of Circuits: 6
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF
Logic Level - Low: 0.9 V ~ 1.65 V
Logic Level - High: 2.1 V ~ 3.85 V
Part Status: Obsolete(EOL)
Family Name: MC74AC04
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOEIAJ-14
Maximum Quiescent Current: 4μA
Alternative Parts (Cross-Reference): HD74AC04FPEL; MC74AC04M; HD74AC04FP; MC74AC04MEL;
Introduction Date: April 09, 1996
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Inverter IC 6 Channel SOEIAJ-14
AC SERIES, HEX 1-INPUT INVERT GATE, PDSO14, LEAD FREE, EIAJ, SO-14 Product overview: MC74AC04MELG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74AC04MELG can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel SOEIAJ-14
IC INVERTER 6CH 6-INP SOEIAJ-14
IC INVERTER 6CH 1IN SOEIAJ-14
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 787941-MC74AC04MELG | MC74AC04MELG-ND | 705-MC74AC04MELG | MC74AC04MELG | MC74AC04MELG | MC74AC04MELG |
| Product Name | Logic - Logic - Gates and Inverters - MC74AC04MELG | Gates and Inverters | Logic IC | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | Buffer, Inverter | NOT; Inverter | NOT | NOT |
| Supply Voltage | 2 V ~ 6 V | 2V ~ 6V | 6V | 2V ~ 6V | 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | |
| Logic Family | TTL; CMOS | |||||
| Inputs | 6 | 1 | 1 | 1 | ||
| Propagation Delay | 7 ns | 7 ns | 7 ns |