onsemi Logic - Logic - Gates and Inverters - MC74AC04DR2G MC74AC04DR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 022723-MC74AC04DR2G Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.9 V to 1.65 V Logic Level - High: 2.1 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 6 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 022723-MC74AC04DR2G Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.9 V to 1.65 V Logic Level - High: 2.1 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 6 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC74AC04DR2G - 022723-MC74AC04DR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74AC04DR2G
022723-MC74AC04DR2G
Logic - Logic - Gates and Inverters - MC74AC04DR2G 022723-MC74AC04DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 022723-MC74AC04DR2G Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.9 V to 1.65 V Logic Level - High: 2.1 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 6 V

Manufacturer: ON Semiconductor
Win Source Part Number: 022723-MC74AC04DR2G
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.1 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 022723-MC74AC04DR2G
Product Name Logic - Logic - Gates and Inverters - MC74AC04DR2G
Package Type SOIC; 14-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Isolation amplifier - 857-420 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
2 - 6 GHz (S, C Band) Driver Amplifier MMIC - CMD231C3 - Qorvo
Specs
Standards and Certifications RoHS
Package Type Ceramic QFN
Operating Range Military
View Details
Operational Amplifier IC - 687-LT1219LCN8 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Operational Amplifiers
View Details
Precision Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1721SAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type SOIC; SOIC8
View Details
5 suppliers