The TLC139 is a quad micropower LinCMOS comparator with open-drain MOS outputs, designed for single-supply operation from 4 V to 16 V. It features low power consumption of 175 µA typ at 5 V, a fast response time of 2.5 µs typ with 5 mV overdrive, and high input impedance of 10¹² Ω typ. The device operates over a full military temperature range of −55°C to 125°C and includes on-chip ESD protection. It is packaged in a 14-pin SOIC (D) with dimensions compatible with industry-standard footprints. The output stage interfaces with a variety of logic levels and supports wired-AND configurations.
Quad, Micropower, LinCMOS(TM) Comparator 14-SOIC
| Texas Instruments | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 5962-9555001NXD |
| Product Name | TLC139 Quad, Micropower, LinCMOS(TM) Comparator |
| RoHS Compliant | RoHS |
| Supply Voltage (VS) | 4 to 16 volts |
| VOS | 5 millivolts |