NOR Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14
NOR Gate IC 4 Channel 14-TSSOP
NOR Gate IC 4 Channel 14-TSSOP
IC GATE NOR 4CH 2-INP 14TSSOP
IC GATE NOR 4CH 2-INP 14TSSOP
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74AC02DTR2 | MC74AC02DTR2-ND | MC74AC02DTR2 | MC74AC02DTR2 | MC74AC02DTR2 |
| Product Name | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | OR; NOR | NOR | NOR; NOR Gate | NOR | NOT; NOR |
| Logic Family | CMOS | ||||
| IC Package Type | SOP; SSOP; TSSOP; Other; TSSOP14 | TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) | ||
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | ||
| Inputs | 2 | 2 |