Manufacturer: ON Semiconductor
Win Source Part Number: 022722-MC74AC00DR2G
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.1 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
NAND Gate IC 4 Channel 14-SOIC
NAND Gate IC 4 Channel 14-SOIC
NAND Gate IC 4 Channel 14-SOIC
Quad 2-Input NAND Gate IC, CMOS, SOIC, 5V Product overview: MC74AC00DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74AC00DR2G can be used for catalog matching and distributor lookup.
Logic Gates 2-6V Quad 2-Input NAND
IC GATE NAND 4CH 2-INP 14SOIC
IC GATE NAND 4CH 2-INP 14SOIC
NAND Gate IC 4 Channel 14-SOIC
IC GATE NAND 4CH 2-INP 14SOIC
NAND GATE, QUAD, 2I/P, SOIC-14; Logic Family / Base Number:74AC00; Logic Type:NAND; Output Current:50mA; No. of Inputs:8; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC Family:74AC; RoHS Compliant: Yes
QUAD NAND GATE, 2I/P, SOIC-14; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74AC00; Logic IC Family:74AC; Supply Voltage Min:2V; Supply Voltage Max:6VRoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 022722-MC74AC00DR2G | MC74AC00DR2GOSTR-ND | 705-MC74AC00DR2G | MC74AC00DR2G | MC74AC00DR2G | MC74AC00DR2G | MC74AC00DR2G | MC74AC00DR2G | 50AC6017 | 84K8768 |
| Product Name | Logic - Logic - Gates and Inverters - MC74AC00DR2G | Gates and Inverters | Quad 5V SOIC Logic IC | Logic Gates | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Nand Gate, Quad, 2I/p, Soic-14; Logic Family / Base Number Onsemi | Quad Nand Gate, 2I/p, Soic-14; Logic Function Onsemi |
| Gate Type | NOT; NAND; NAND Gate | NAND | NAND; NAND GATE | NAND; NAND Gate | NOT; NAND | NAND; NAND Gate | NAND | NAND; NAND | ||
| Supply Voltage | 2 V ~ 6 V | 2V ~ 6V | 6V | 2V ~ 6V | 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | 2V ~ 6V | 6V | 6V | ||
| Inputs | 2 | 2 | 2 | 2 | 2 | 8 | 2 | |||
| Propagation Delay | 8 ns | 8 ns | 8.5 ns | 8 ns | ||||||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |