onsemi Logic - Logic - Gates and Inverters - MC74AC00DG MC74AC00DG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 787939-MC74AC00DG Series: 74AC Packaging: Tube Operating Temperature Range: -55°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 2 V ~ 6 V Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF Logic Level - Low: 0.9 V ~ 1.65 V Logic Level - High: 2.1 V ~ 3.85 V Family Name: MC74AC00 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Maximum Quiescent Current: 4μA Alternative Parts (Cross-Reference): MC74AC00DR2; MC74AC00D; HD74AC00RP; HD74AC00RPEL; Introduction Date: April 09, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 787939-MC74AC00DG Series: 74AC Packaging: Tube Operating Temperature Range: -55°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 2 V ~ 6 V Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF Logic Level - Low: 0.9 V ~ 1.65 V Logic Level - High: 2.1 V ~ 3.85 V Family Name: MC74AC00 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Maximum Quiescent Current: 4μA Alternative Parts (Cross-Reference): MC74AC00DR2; MC74AC00D; HD74AC00RP; HD74AC00RPEL; Introduction Date: April 09, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC74AC00DG - 787939-MC74AC00DG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74AC00DG
787939-MC74AC00DG
Logic - Logic - Gates and Inverters - MC74AC00DG 787939-MC74AC00DG
Manufacturer: ON Semiconductor Win Source Part Number: 787939-MC74AC00DG Series: 74AC Packaging: Tube Operating Temperature Range: -55°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 2 V ~ 6 V Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF Logic Level - Low: 0.9 V ~ 1.65 V Logic Level - High: 2.1 V ~ 3.85 V Family Name: MC74AC00 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Maximum Quiescent Current: 4μA Alternative Parts (Cross-Reference): MC74AC00DR2; MC74AC00D; HD74AC00RP; HD74AC00RPEL; Introduction Date: April 09, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 787939-MC74AC00DG
Series: 74AC
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF
Logic Level - Low: 0.9 V ~ 1.65 V
Logic Level - High: 2.1 V ~ 3.85 V
Family Name: MC74AC00
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 4μA
Alternative Parts (Cross-Reference): MC74AC00DR2; MC74AC00D; HD74AC00RP; HD74AC00RPEL;
Introduction Date: April 09, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Quad 5V SOIC Logic IC
705-MC74AC00DG
Quad 5V SOIC Logic IC 705-MC74AC00DG
Quad 2-Input NAND Gate IC, CMOS, SOIC, 5V Product overview: MC74AC00DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74AC00DG can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Gate IC, CMOS, SOIC, 5V Product overview: MC74AC00DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74AC00DG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - MC74AC00DGOS-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74AC00DGOS-ND
Gates and Inverters MC74AC00DGOS-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic Gates - 1867280 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
1867280
Logic Gates 1867280
ON Semiconductor, MC74AC00DG

ON Semiconductor, MC74AC00DG

Supplier's Site
Logic Gates - 1868525P - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
1868525P
Logic Gates 1868525P
ON Semiconductor, MC74AC00DG

ON Semiconductor, MC74AC00DG

Supplier's Site
Logic Gates - 1868525 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
1868525
Logic Gates 1868525
ON Semiconductor, MC74AC00DG

ON Semiconductor, MC74AC00DG

Supplier's Site
 - MC74AC00DG - Rochester Electronics
Newburyport, MA, United States
Quad 2-Input NAND Gate

Quad 2-Input NAND Gate

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
MC74AC00DG
Logic Gates MC74AC00DG
Logic Gates 2-6V Quad 2-Input NAND

Logic Gates 2-6V Quad 2-Input NAND

Buy Now Datasheet
Gates and Inverters - MC74AC00DG - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
MC74AC00DG
Gates and Inverters MC74AC00DG
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - MC74AC00DG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74AC00DG
Gates and Inverters MC74AC00DG
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74AC00DG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74AC00DG
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74AC00DG
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
Quad 2-Input Nand Gate, Soic-14; No. Of Inputs Onsemi - 45J1255 - Newark, An Avnet Company
Chicago, IL, United States
Quad 2-Input Nand Gate, Soic-14; No. Of Inputs Onsemi
45J1255
Quad 2-Input Nand Gate, Soic-14; No. Of Inputs Onsemi 45J1255
QUAD 2-INPUT NAND GATE, SOIC-14; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:-; Logic IC Family:74AC; Supply Voltage Min:2V; Supply Voltage Max:6V; Output Current:24mA; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

QUAD 2-INPUT NAND GATE, SOIC-14; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:-; Logic IC Family:74AC; Supply Voltage Min:2V; Supply Voltage Max:6V; Output Current:24mA; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Rochester Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 787939-MC74AC00DG 705-MC74AC00DG MC74AC00DGOS-ND 1867280 1868525P MC74AC00DG MC74AC00DG MC74AC00DG MC74AC00DG MC74AC00DG 45J1255
Product Name Logic - Logic - Gates and Inverters - MC74AC00DG Quad 5V SOIC Logic IC Gates and Inverters Logic Gates Logic Gates Logic Gates Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Quad 2-Input Nand Gate, Soic-14; No. Of Inputs Onsemi
Gate Type NOT; NAND; NAND Gate NAND; NAND GATE NAND AND; NAND; Nand AND; NAND; NAND AND; NAND NAND; NAND Gate NAND; NAND Gate NAND
Supply Voltage 2 V ~ 6 V 6V 2V ~ 6V 6 v 2V ~ 6V 2V ~ 6V 6V
Logic Family CMOS CMOS; Nand NAND
Inputs 2 2 2 2 2 2 2 2
Propagation Delay 8 ns 8.5 ns 8 ns 11 ns 8 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 74AHCT2G32GD,125 - Lingto Electronic Limited
Specs
Gate Type NOT; OR
Supply Voltage 2V (Low), 0.8V (High)
Operating Current 1.00E-3 mA
View Details
2 suppliers
Logic IC - 705-5962-8760901CA - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter
Supply Voltage 6V
Propagation Delay 11 ns
View Details
3 suppliers
Inverters ICs - 9210278P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details