onsemi Interface - Interface - Drivers, Receivers, Transceivers - MC3488AP1G MC3488AP1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1073545-MC3488AP1G Packaging: Tube/Rail Mounting: Through Hole Protocol: RS232, RS423 Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 10.8 V to 13.2 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1073545-MC3488AP1G Packaging: Tube/Rail Mounting: Through Hole Protocol: RS232, RS423 Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 10.8 V to 13.2 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MC3488AP1G - 1073545-MC3488AP1G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MC3488AP1G
1073545-MC3488AP1G
Interface - Interface - Drivers, Receivers, Transceivers - MC3488AP1G 1073545-MC3488AP1G
Manufacturer: ON Semiconductor Win Source Part Number: 1073545-MC3488AP1G Packaging: Tube/Rail Mounting: Through Hole Protocol: RS232, RS423 Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 10.8 V to 13.2 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1073545-MC3488AP1G
Packaging: Tube/Rail
Mounting: Through Hole
Protocol: RS232, RS423
Number of Drivers/Receivers: 2/0
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 10.8 V to 13.2 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual Interface Transceiver IC
710-MC3488AP1G
Dual Interface Transceiver IC 710-MC3488AP1G
Dual Line Driver (EIA-423/EIA-232D), 8 LEAD PDIP, 50-TUBE Product overview: MC3488AP1G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC3488AP1G can be used for catalog matching and distributor lookup.

Dual Line Driver (EIA-423/EIA-232D), 8 LEAD PDIP, 50-TUBE Product overview: MC3488AP1G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC3488AP1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - MC3488AP1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
MC3488AP1G
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers MC3488AP1G
IC DRIVER 2/0 8DIP

IC DRIVER 2/0 8DIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1073545-MC3488AP1G 710-MC3488AP1G MC3488AP1G
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MC3488AP1G Dual Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver Transceiver Receiver; Sensor Interface
Supply Voltage Other; 10.8 V ~ 13.2 V Other
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 752-A5358CLWTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
6 suppliers
Interface module - 289-526 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Hex inverting Schmitt trigger - 74AHC14D-Q100,118 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT108-1 SOT108-1
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4066BM96G4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details