onsemi Dual Interface Transceiver IC MC3488AP1

Description
Dual Line Driver (EIA-423/EIA-232D), 8 LEAD PDIP, 50-TUBE Product overview: MC3488AP1 from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC3488AP1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Line Driver (EIA-423/EIA-232D), 8 LEAD PDIP, 50-TUBE Product overview: MC3488AP1 from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC3488AP1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Interface Transceiver IC
710-MC3488AP1
Dual Interface Transceiver IC 710-MC3488AP1
Dual Line Driver (EIA-423/EIA-232D), 8 LEAD PDIP, 50-TUBE Product overview: MC3488AP1 from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC3488AP1 can be used for catalog matching and distributor lookup.

Dual Line Driver (EIA-423/EIA-232D), 8 LEAD PDIP, 50-TUBE Product overview: MC3488AP1 from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC3488AP1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - MC3488AP1 - 223009-MC3488AP1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MC3488AP1
223009-MC3488AP1
Interface - Interface - Drivers, Receivers, Transceivers - MC3488AP1 223009-MC3488AP1
Manufacturer: ON Semiconductor Win Source Part Number: 223009-MC3488AP1 Packaging: Tube/Rail Mounting: Through Hole Protocol: RS232, RS423 Number of Drivers/Receivers: 2/0 Family Name: MC3488A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 10.8 V to 13.2 V Alternative Parts (Cross-Reference): MC3488ADR2; MC3488ADG; MC3488AD; MC3488ADR2G; Introduction Date: January 20, 1997 ECCN: EAR99 Country of Origin: Indonesia, Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 223009-MC3488AP1
Packaging: Tube/Rail
Mounting: Through Hole
Protocol: RS232, RS423
Number of Drivers/Receivers: 2/0
Family Name: MC3488A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 10.8 V to 13.2 V
Alternative Parts (Cross-Reference): MC3488ADR2; MC3488ADG; MC3488AD; MC3488ADR2G;
Introduction Date: January 20, 1997
ECCN: EAR99
Country of Origin: Indonesia, Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - MC3488AP1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
MC3488AP1
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers MC3488AP1
IC DRIVER 2/0 8DIP

IC DRIVER 2/0 8DIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-MC3488AP1 223009-MC3488AP1 MC3488AP1
Product Name Dual Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - MC3488AP1 Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver Receiver; Sensor Interface
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F)
Pins 8 #
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-DO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
7 suppliers
Integrated Circuits (ICs) - Interface - Telecom - 968640-SI3206-B-GMR - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
View Details
2 suppliers
 - 54ABT245/B2A - Rochester Electronics
Specs
Device Type Transceiver
Package Type CQCC20
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details