onsemi Interface - Interface - Drivers, Receivers, Transceivers - MC3488ADR2 MC3488ADR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 207891-MC3488ADR2 Packaging: Reel - TR Mounting: SMD (SMT) Protocol: RS232, RS423 Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 10.8 V to 13.2 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 207891-MC3488ADR2 Packaging: Reel - TR Mounting: SMD (SMT) Protocol: RS232, RS423 Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 10.8 V to 13.2 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MC3488ADR2 - 207891-MC3488ADR2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MC3488ADR2
207891-MC3488ADR2
Interface - Interface - Drivers, Receivers, Transceivers - MC3488ADR2 207891-MC3488ADR2
Manufacturer: ON Semiconductor Win Source Part Number: 207891-MC3488ADR2 Packaging: Reel - TR Mounting: SMD (SMT) Protocol: RS232, RS423 Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 10.8 V to 13.2 V

Manufacturer: ON Semiconductor
Win Source Part Number: 207891-MC3488ADR2
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: RS232, RS423
Number of Drivers/Receivers: 2/0
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 10.8 V to 13.2 V

Buy Now Datasheet
Dual SOIC Interface Transceiver IC - 710-MC3488ADR2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual SOIC Interface Transceiver IC
710-MC3488ADR2
Dual SOIC Interface Transceiver IC 710-MC3488ADR2
IC LINE DRIVER DUAL EIA 8-SOIC Product overview: MC3488ADR2 from ON Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC3488ADR2 can be used for catalog matching and distributor lookup.

IC LINE DRIVER DUAL EIA 8-SOIC Product overview: MC3488ADR2 from ON Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC3488ADR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 207891-MC3488ADR2 710-MC3488ADR2
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MC3488ADR2 Dual SOIC Interface Transceiver IC
Device Type Receiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3019-F-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
Human Machine Interface (HMI) - 762-4101 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Ethernet Interface Ics - 1775523 - RS Components, Ltd.
Specs
Technology Ethernet; Ieee 802.3
Device Type Transceiver; Transceiver
Features RoHS
View Details