Supervisor Open Drain or Open Collector 1 Channel 8-MSOP
Supervisor Open Drain or Open Collector 1 Channel 8-MSOP
IC SUPERVISOR 1 CHANNEL MICRO8
IC SUPERVISOR 1 CHANNEL MICRO8
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MC34164DM-5R2OS-ND | MC34164DM-5R2 | MC34164DM-5R2 | MC34164DM-5R2 |
| Product Name | Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors |
| Features | Manual Reset | |||
| Output Options | Open Drain; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | |
| Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP; TSSOP |