onsemi 2.65 V SOIC Voltage Supervisor IC MC34164D-3R2

Description
Voltage Supervisor, Micropower Undervoltage Sensing Circuit 2.65 V, SOIC-8 Narrow Body, 2500-REEL Product overview: MC34164D-3R2 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.65 V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.65 V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC34164D-3R2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Voltage Supervisor, Micropower Undervoltage Sensing Circuit 2.65 V, SOIC-8 Narrow Body, 2500-REEL Product overview: MC34164D-3R2 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.65 V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.65 V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC34164D-3R2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.65 V SOIC Voltage Supervisor IC
691-MC34164D-3R2
2.65 V SOIC Voltage Supervisor IC 691-MC34164D-3R2
Voltage Supervisor, Micropower Undervoltage Sensing Circuit 2.65 V, SOIC-8 Narrow Body, 2500-REEL Product overview: MC34164D-3R2 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.65 V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.65 V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC34164D-3R2 can be used for catalog matching and distributor lookup.

Voltage Supervisor, Micropower Undervoltage Sensing Circuit 2.65 V, SOIC-8 Narrow Body, 2500-REEL Product overview: MC34164D-3R2 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.65 V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.65 V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC34164D-3R2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - MC34164D-3R2 - 1218664-MC34164D-3R2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MC34164D-3R2
1218664-MC34164D-3R2
PMIC - PMIC - Supervisors - MC34164D-3R2 1218664-MC34164D-3R2
Manufacturer: ON Semiconductor Win Source Part Number: 1218664-MC34164D-3R2 Packaging: Cut Tape (CT) Type: Simple Reset/Power-On Reset Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 2.71V Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Family Part Number: MC34164 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 1218664-MC34164D-3R2
Packaging: Cut Tape (CT)
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 2.71V
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Family Part Number: MC34164
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Supervisors - MC34164D-3R2OSTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Buy Now Datasheet
Supervisors - MC34164D-3R2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
MC34164D-3R2
Supervisors MC34164D-3R2
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Buy Now Datasheet
PMIC - Supervisors - MC34164D-3R2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MC34164D-3R2
PMIC - Supervisors MC34164D-3R2
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MC34164D-3R2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MC34164D-3R2
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MC34164D-3R2
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-MC34164D-3R2 1218664-MC34164D-3R2 MC34164D-3R2OSTR-ND MC34164D-3R2 MC34164D-3R2 MC34164D-3R2
Product Name 2.65 V SOIC Voltage Supervisor IC PMIC - PMIC - Supervisors - MC34164D-3R2 Supervisors Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1 1; 1 1; 1
Type SOIC SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
IQ 24 µA
Supply Voltage 1 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385112 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Battery Management - BQ25703RSNR - Quarktwin Technology Ltd.
Specs
Type 32-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage Reference - TL431BCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1064ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details