onsemi 2V 40V 1.27V SOIC Voltage Supervisor IC MC34161DR2G

Description
Multi-Voltage Supervisor, 2V-40V, 1.27V Threshold, SOIC-8, Tape & Reel Product overview: MC34161DR2G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 40V, 1.27V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2V, 40V, 1.27V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC34161DR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multi-Voltage Supervisor, 2V-40V, 1.27V Threshold, SOIC-8, Tape & Reel Product overview: MC34161DR2G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 40V, 1.27V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2V, 40V, 1.27V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC34161DR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2V 40V 1.27V SOIC Voltage Supervisor IC
691-MC34161DR2G
2V 40V 1.27V SOIC Voltage Supervisor IC 691-MC34161DR2G
Multi-Voltage Supervisor, 2V-40V, 1.27V Threshold, SOIC-8, Tape & Reel Product overview: MC34161DR2G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 40V, 1.27V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2V, 40V, 1.27V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC34161DR2G can be used for catalog matching and distributor lookup.

Multi-Voltage Supervisor, 2V-40V, 1.27V Threshold, SOIC-8, Tape & Reel Product overview: MC34161DR2G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 40V, 1.27V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2V, 40V, 1.27V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC34161DR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - MC34161DR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 2 Channel 8-SOIC

Supervisor Open Drain or Open Collector 2 Channel 8-SOIC

Buy Now Datasheet
Supervisors - MC34161DR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 2 Channel 8-SOIC

Supervisor Open Drain or Open Collector 2 Channel 8-SOIC

Buy Now Datasheet
Supervisors - MC34161DR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 2 Channel 8-SOIC

Supervisor Open Drain or Open Collector 2 Channel 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Supervisors - MC34161DR2G - 022688-MC34161DR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MC34161DR2G
022688-MC34161DR2G
PMIC - PMIC - Supervisors - MC34161DR2G 022688-MC34161DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 022688-MC34161DR2G Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Number of Voltages Monitored: 2 Voltage - Threshold: Adjustable/Selectabl e Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 022688-MC34161DR2G
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Number of Voltages Monitored: 2
Voltage - Threshold: Adjustable/Selectable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Supervisors - MC34161DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
MC34161DR2G
Supervisors MC34161DR2G
Supervisor Open Drain or Open Collector 2 Channel 8-SOIC

Supervisor Open Drain or Open Collector 2 Channel 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
MC34161DR2G
Supervisory Circuits MC34161DR2G
Supervisory Circuits Universal Voltage Monitor

Supervisory Circuits Universal Voltage Monitor

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MC34161DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MC34161DR2G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MC34161DR2G
IC SUPERVISOR 2 CHANNEL 8SOIC

IC SUPERVISOR 2 CHANNEL 8SOIC

Supplier's Site
PMIC - Supervisors - MC34161DR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MC34161DR2G
PMIC - Supervisors MC34161DR2G
IC SUPERVISOR 2 CHANNEL 8SOIC

IC SUPERVISOR 2 CHANNEL 8SOIC

Supplier's Site Datasheet
Mpu Supervisor/monitor, 0 To 70Deg C; Threshold Voltage Onsemi - 81Y6598 - Newark, An Avnet Company
Chicago, IL, United States
Mpu Supervisor/monitor, 0 To 70Deg C; Threshold Voltage Onsemi
81Y6598
Mpu Supervisor/monitor, 0 To 70Deg C; Threshold Voltage Onsemi 81Y6598
MPU SUPERVISOR/MONITOR, 0 TO 70DEG C; Threshold Voltage:-; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:2V; Supply Voltage Max:40V; Reset Type:-; Digital IC Case:SOIC; No. of Pins:8Pins; Delay Time:-; Product Range:- RoHS Compliant: Yes

MPU SUPERVISOR/MONITOR, 0 TO 70DEG C; Threshold Voltage:-; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:2V; Supply Voltage Max:40V; Reset Type:-; Digital IC Case:SOIC; No. of Pins:8Pins; Delay Time:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-MC34161DR2G MC34161DR2GOSCT-ND 022688-MC34161DR2G MC34161DR2G MC34161DR2G MC34161DR2G MC34161DR2G 81Y6598
Product Name 2V 40V 1.27V SOIC Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - MC34161DR2G Supervisors Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Mpu Supervisor/monitor, 0 To 70Deg C; Threshold Voltage Onsemi
Number of Supplies 2 2; 2 2; 2 2; 2Monitors
Type SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
IQ 560 µA
Supply Voltage 2 to 40 volts 2 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - ACT2801CQL-T - 198521-ACT2801CQL-T - Win Source Electronics
Specs
Output Options Inverting
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Supervisors - ADM1069AST - 860088-ADM1069AST - Win Source Electronics
Specs
Output Options Inverting
Type QFP; 32-LQFP (7x7)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage References - 2448573 - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TLVH431NCDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details