onsemi Newest Parts - MC34160DW MC34160DW

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1218652-MC34160DW Packaging: Tube Type: Regulator/Supervisor Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 4.55V Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: MC34160 Manufacturer Pack Quantity: 47 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1218652-MC34160DW Packaging: Tube Type: Regulator/Supervisor Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 4.55V Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: MC34160 Manufacturer Pack Quantity: 47 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MC34160DW - 1218652-MC34160DW - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MC34160DW
1218652-MC34160DW
Newest Parts - MC34160DW 1218652-MC34160DW
Manufacturer: ON Semiconductor Win Source Part Number: 1218652-MC34160DW Packaging: Tube Type: Regulator/Supervisor Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 4.55V Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: MC34160 Manufacturer Pack Quantity: 47 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 1218652-MC34160DW
Packaging: Tube
Type: Regulator/Supervisor
Mounting Style: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 4.55V
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: MC34160
Manufacturer Pack Quantity: 47
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1218652-MC34160DW
Product Name Newest Parts - MC34160DW
Package Type SOIC; Other; 16-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4964KJPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type QFP; Other; 32-LQFP Exposed Pad
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Voltage Regulators - 2139107 - RS Components, Ltd.
Specs
Regulator Category Low Dropout Voltage
Package Type Other; SOT-25
View Details
Logic - Logic - Shift Registers - 74AHC164PW,118 - 1007441-74AHC164PW,118 - Win Source Electronics
Specs
Output Voltage Type Push-Pull
Package Type SSOP; Other; 14-TSSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
nPM2100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details