2-OUT Gate Driver IC, 1.5A, 18V, PDIP, Through Hole Product overview: MC34152PG from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.5A, 18V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Through-Hole, 1.5A, 18V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MC34152PG can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting 8-PDIP
Low-Side Gate Driver IC Non-Inverting 8-PDIP
IC GATE DRVR LOW-SIDE 8DIP
MOSFET DRIVER, HIGH SPEED, DIP-8; No. of Channels:2Channels; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:DIP; Input Type:Non-Inverting; Source Current:1.5A; MSL:- RoHS Compliant: Yes
DRIVER, HIGH SPEED MOS, 34152, DIP8; Driver Configuration:-; Peak Output Current:1.5A; Supply Voltage Min:6.1V; Supply Voltage Max:18V; Driver Case Style:DIP; No. of Pins:8Pins; Input Delay:55ns; Output Delay:40ns; Operating RoHS Compliant: Yes
Gate Drivers 1.5A High Speed Dual Non-Inverting MOSFET
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-MC34152PG | MC34152PGOS-ND | MC34152PG | MC34152PG | 71J5537 | 92K6969 | MC34152PG |
| Product Name | Through-Hole 1.5A 18V Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Mosfet Driver, High Speed, Dip-8; No. Of Channels Onsemi | Driver, High Speed Mos, 34152, Dip8; Driver Configuration Onsemi | Gate Drivers |
| Number of Outputs | 2; 2 | ||||||
| Supply Voltage | 12 volts | 6.1 to 18 volts | 6.1 to 18 volts | 18 to 6.1 volts | 6.1 to 18 volts | ||
| Fall Time | 32 ns | 32 ns | 32 ns | ||||
| Package Type | PDIP | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300\", 7.62mm) | DIP | |||
| Driver Type | Low-side | Low-side | High-side | High-side |