onsemi No. Of Channels Onsemi MC34152DG.

Description
No. of Channels:2Channels; Driver Configuration:-; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Non-Inverting; Source Current:1.5A; Sink Current:1.5A; Supply Voltage Min:6.5V; Supply Voltage Max:18VRoHS Compliant: Yes
Datasheet
Description
No. of Channels:2Channels; Driver Configuration:-; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Non-Inverting; Source Current:1.5A; Sink Current:1.5A; Supply Voltage Min:6.5V; Supply Voltage Max:18VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
No. Of Channels Onsemi - 27AC8662 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Channels Onsemi
27AC8662
No. Of Channels Onsemi 27AC8662
No. of Channels:2Channels; Driver Configuration:-; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Non-Inverting; Source Current:1.5A; Sink Current:1.5A; Supply Voltage Min:6.5V; Supply Voltage Max:18VRoHS Compliant: Yes

No. of Channels:2Channels; Driver Configuration:-; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Non-Inverting; Source Current:1.5A; Sink Current:1.5A; Supply Voltage Min:6.5V; Supply Voltage Max:18VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gate Drivers
Product Number 27AC8662
Product Name No. Of Channels Onsemi
Supply Voltage 6.5 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gate Driver ICs - 1EDB7275F - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 5.4 amps
Supply Voltage 3 to 15 volts
View Details
 - 74LVT241BQ,115 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT764
Packing Method Tape Reel; Tape & Reel; Other
View Details
 - 74143N - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details