onsemi Mosfet Driver, High Speed, Dip-8; No. Of Channels Onsemi MC34151PG.

Description
MOSFET DRIVER, HIGH SPEED, DIP-8; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; Driver Case Style:DIP; Input Type:Inverting; Source Current:1.5A; Sink Current:1.5A; MSL:- RoHS Compliant: Yes
Description
MOSFET DRIVER, HIGH SPEED, DIP-8; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; Driver Case Style:DIP; Input Type:Inverting; Source Current:1.5A; Sink Current:1.5A; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mosfet Driver, High Speed, Dip-8; No. Of Channels Onsemi - 26AC1895 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, High Speed, Dip-8; No. Of Channels Onsemi
26AC1895
Mosfet Driver, High Speed, Dip-8; No. Of Channels Onsemi 26AC1895
MOSFET DRIVER, HIGH SPEED, DIP-8; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; Driver Case Style:DIP; Input Type:Inverting; Source Current:1.5A; Sink Current:1.5A; MSL:- RoHS Compliant: Yes

MOSFET DRIVER, HIGH SPEED, DIP-8; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; Driver Case Style:DIP; Input Type:Inverting; Source Current:1.5A; Sink Current:1.5A; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Gate Drivers
Product Number 26AC1895
Product Name Mosfet Driver, High Speed, Dip-8; No. Of Channels Onsemi
Driver Type High-side
Unlock Full Specs
to access all available technical data

Similar Products

 - 74AHCT573D,112 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SO20
Packing Method Tube; Tube; Other
View Details
 - 74143N - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details