Low-Side Gate Driver IC Inverting 8-PDIP
2-OUT Gate Driver 1.5A High Speed PDIP Product overview: MC34151PG from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 1.5A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MC34151PG can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting 8-PDIP
IC GATE DRVR LOW-SIDE 8DIP
Gate Drivers 1.5A High Speed Dual Inverting MOSFET
MOSFET DRIVER, HIGH SPEED, DIP-8; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:DIP; Input Type:Inverting; Source Current:1.5A; Sink Current:1.5A; MSL:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | MC34151PGOS-ND | 730-MC34151PG | MC34151PG | MC34151PG | MC34151PG | 71J5536 |
| Product Name | Gate Drivers | 1.5A Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Mosfet Driver, High Speed, Dip-8; No. Of Channels Onsemi |
| Driver Type | Low-side | Low-side | High-side | |||
| Output Configuration | Inverting | Inverting | ||||
| Output Current | 1.5 amps | 1.5 amps | ||||
| Supply Voltage | 6.5 to 18 volts | 12 volts | 6.5 to 18 volts | 18 to 6.5 volts | ||
| Rise Time | 31 ns | 31 ns |