onsemi Servo Drive/Servo Control MC34072VDG

Description
OPAMP, 4.5MHZ, 13V/US, 0.005V, SOIC-8; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:4.5MHZ; SLEW RATE:13V/ªS; SUPPLY VOLTAGE RANGE:3V TO 44V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40ªC; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
OPAMP, 4.5MHZ, 13V/US, 0.005V, SOIC-8; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:4.5MHZ; SLEW RATE:13V/ªS; SUPPLY VOLTAGE RANGE:3V TO 44V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40ªC; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Drive/Servo Control - 48605347 - Radwell International
Willingboro, NJ, United States
Servo Drive/Servo Control
48605347
Servo Drive/Servo Control 48605347
OPAMP, 4.5MHZ, 13V/US, 0.005V, SOIC-8; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:4.5MHZ; SLEW RATE:13V/ªS; SUPPLY VOLTAGE RANGE:3V TO 44V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40ªC; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OPAMP, 4.5MHZ, 13V/US, 0.005V, SOIC-8; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:4.5MHZ; SLEW RATE:13V/ªS; SUPPLY VOLTAGE RANGE:3V TO 44V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40ªC; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Servo Drives
Product Number 48605347
Product Name Servo Drive/Servo Control
Continuous Current 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Servo Amplifiers - MMP-SA-1530A-HV - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Description Amplifier
DC Input 60 to 400 volts
Continuous Current 15 amps
View Details
Servo Drive/Servo Control - 21149899 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
AC Input 480 volts
Continuous Current 4 amps
View Details